Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3008EDC-3.3#TRMPBF 810227-LT3008EDC-3.3#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810227-LT3008EDC-3.3 #TRMPBF Packaging: Reel Mounting Style: SMD Current - Output: 20mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 59dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.5V at 20mA Current - Quiescent (Iq): 6μA Part Number Series: LT3008 Current - Supply (Maximum): 1.2mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810227-LT3008EDC-3.3 #TRMPBF Packaging: Reel Mounting Style: SMD Current - Output: 20mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 59dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.5V at 20mA Current - Quiescent (Iq): 6μA Part Number Series: LT3008 Current - Supply (Maximum): 1.2mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3008EDC-3.3#TRMPBF - 810227-LT3008EDC-3.3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3008EDC-3.3#TRMPBF
810227-LT3008EDC-3.3#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3008EDC-3.3#TRMPBF 810227-LT3008EDC-3.3#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810227-LT3008EDC-3.3 #TRMPBF Packaging: Reel Mounting Style: SMD Current - Output: 20mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 59dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.5V at 20mA Current - Quiescent (Iq): 6μA Part Number Series: LT3008 Current - Supply (Maximum): 1.2mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810227-LT3008EDC-3.3#TRMPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 20mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 45V
PSRR: 59dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 20mA
Current - Quiescent (Iq): 6μA
Part Number Series: LT3008
Current - Supply (Maximum): 1.2mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 810227-LT3008EDC-3.3#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3008EDC-3.3#TRMPBF
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 6-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3060IDC-3.3#TRPBF - 020387-LT3060IDC-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5#TRPBF - 112105-LT1573CS8-2.5#TRPBF - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IUF#PBF - 1059453-LT3570IUF#PBF - Win Source Electronics
Specs
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1118CST-5#PBF - 072202-LT1118CST-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details