Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-1#TRMPBF 810065-LTC2954CDDB-1#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810065-LTC2954CDDB-1 #TRMPBF Packaging: Reel Mounting Style: SMD Applications: Push Button, On/Off Controller Current - Supply: 6μA Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 26.4V Part Number Series: LTC2954
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810065-LTC2954CDDB-1 #TRMPBF Packaging: Reel Mounting Style: SMD Applications: Push Button, On/Off Controller Current - Supply: 6μA Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 26.4V Part Number Series: LTC2954
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-1#TRMPBF - 810065-LTC2954CDDB-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-1#TRMPBF
810065-LTC2954CDDB-1#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-1#TRMPBF 810065-LTC2954CDDB-1#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810065-LTC2954CDDB-1 #TRMPBF Packaging: Reel Mounting Style: SMD Applications: Push Button, On/Off Controller Current - Supply: 6μA Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 26.4V Part Number Series: LTC2954

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810065-LTC2954CDDB-1#TRMPBF
Packaging: Reel
Mounting Style: SMD
Applications: Push Button, On/Off Controller
Current - Supply: 6μA
Supplier Device Package: 8-DFN (3x2)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 26.4V
Part Number Series: LTC2954

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 810065-LTC2954CDDB-1#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-1#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#PBF - 072371-LT3485EDD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC693CSW - 072651-LTC693CSW - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1CS8#PBF - 072491-LTC1647-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details