Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8330ES6#TRMPBF 810052-LT8330ES6#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810052-LT8330ES6#TRM PBF Packaging: Reel Mounting Style: SMD Current - Output: 1A Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 1.6V, -0.8V Synchronous Rectifier: No Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 60V (Switch) Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT8330
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810052-LT8330ES6#TRM PBF Packaging: Reel Mounting Style: SMD Current - Output: 1A Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 1.6V, -0.8V Synchronous Rectifier: No Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 60V (Switch) Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT8330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8330ES6#TRMPBF - 810052-LT8330ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8330ES6#TRMPBF
810052-LT8330ES6#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8330ES6#TRMPBF 810052-LT8330ES6#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810052-LT8330ES6#TRM PBF Packaging: Reel Mounting Style: SMD Current - Output: 1A Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 1.6V, -0.8V Synchronous Rectifier: No Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 60V (Switch) Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LT8330

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810052-LT8330ES6#TRMPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Synchronous Rectifier: No
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
Maximum Output Voltage: 60V (Switch)
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LT8330

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 810052-LT8330ES6#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8330ES6#TRMPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF - 020609-LTC3780EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#TRPBF - 002805-LTC1624CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172IN8 - 072226-LT1172IN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details