Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2313ITS8-14#TRMPBF 809969-LTC2313ITS8-14#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809969-LTC2313ITS8-1 4#TRMPBF Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2.5M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V, 5V Voltage - Supply, Digital: 2.7V ~ 3.6V, 5V Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2313
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809969-LTC2313ITS8-1 4#TRMPBF Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2.5M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V, 5V Voltage - Supply, Digital: 2.7V ~ 3.6V, 5V Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2313
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2313ITS8-14#TRMPBF - 809969-LTC2313ITS8-14#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2313ITS8-14#TRMPBF
809969-LTC2313ITS8-14#TRMPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2313ITS8-14#TRMPBF 809969-LTC2313ITS8-14#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809969-LTC2313ITS8-1 4#TRMPBF Packaging: Reel Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2.5M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V, 5V Voltage - Supply, Digital: 2.7V ~ 3.6V, 5V Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC2313

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809969-LTC2313ITS8-14#TRMPBF
Packaging: Reel
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 2.5M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V, 5V
Voltage - Supply, Digital: 2.7V ~ 3.6V, 5V
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2313

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 809969-LTC2313ITS8-14#TRMPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2313ITS8-14#TRMPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096IS8#PBF - 132977-LTC1096IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details