Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6003IDC 809968-LT6003IDC

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809968-LT6003IDC Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.0013V/μs Gain Bandwidth Product: 3kHz Current - Input Bias: 40pA Voltage - Input Offset: 300μV Current - Supply: 1.25μA Current - Output / Channel: 9mA Voltage - Supply, Single/Dual (±): 1.6V ~ 16V, ±0.8V ~ 8V Part Status: Obsolete (End Of Life) Supplier Device Package: 4-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-WFSFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: LT6003
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809968-LT6003IDC Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.0013V/μs Gain Bandwidth Product: 3kHz Current - Input Bias: 40pA Voltage - Input Offset: 300μV Current - Supply: 1.25μA Current - Output / Channel: 9mA Voltage - Supply, Single/Dual (±): 1.6V ~ 16V, ±0.8V ~ 8V Part Status: Obsolete (End Of Life) Supplier Device Package: 4-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-WFSFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: LT6003
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6003IDC - 809968-LT6003IDC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6003IDC
809968-LT6003IDC
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6003IDC 809968-LT6003IDC
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809968-LT6003IDC Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.0013V/μs Gain Bandwidth Product: 3kHz Current - Input Bias: 40pA Voltage - Input Offset: 300μV Current - Supply: 1.25μA Current - Output / Channel: 9mA Voltage - Supply, Single/Dual (±): 1.6V ~ 16V, ±0.8V ~ 8V Part Status: Obsolete (End Of Life) Supplier Device Package: 4-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-WFSFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: LT6003

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809968-LT6003IDC
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0013V/μs
Gain Bandwidth Product: 3kHz
Current - Input Bias: 40pA
Voltage - Input Offset: 300μV
Current - Supply: 1.25μA
Current - Output / Channel: 9mA
Voltage - Supply, Single/Dual (±): 1.6V ~ 16V, ±0.8V ~ 8V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 4-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-WFSFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: LT6003

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 809968-LT6003IDC
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6003IDC
Features Single-Supply
Source Current (IS) 0.0013 milliamps
VOS 0.3000 millivolts
IBIAS 4.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#TRPBF - 020255-LT1355CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1722CS5#TRMPBF - 1058597-LT1722CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6202CS5#TRMPBF - 020437-LT6202CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1364CN8#PBF - 1058170-LT1364CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details