Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511EMS#TRPBF 809847-LT3511EMS#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809847-LT3511EMS#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 240mA Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 650kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 4.5V Synchronous Rectifier: No Supplier Device Package: 16-MSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 100V Manufacturer Package: 16-TFSOP, 12 Leads Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3511
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809847-LT3511EMS#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 240mA Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 650kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 4.5V Synchronous Rectifier: No Supplier Device Package: 16-MSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 100V Manufacturer Package: 16-TFSOP, 12 Leads Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3511
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511EMS#TRPBF - 809847-LT3511EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511EMS#TRPBF
809847-LT3511EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511EMS#TRPBF 809847-LT3511EMS#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809847-LT3511EMS#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 240mA Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 40kHz ~ 650kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 4.5V Synchronous Rectifier: No Supplier Device Package: 16-MSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 100V Manufacturer Package: 16-TFSOP, 12 Leads Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3511

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809847-LT3511EMS#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 240mA
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 40kHz ~ 650kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Voltage - Input (Min): 4.5V
Synchronous Rectifier: No
Supplier Device Package: 16-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 100V
Manufacturer Package: 16-TFSOP, 12 Leads
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3511

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 809847-LT3511EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511EMS#TRPBF
Configuration / Function Flyback
Package Type Other; 16-TFSOP, 12 Leads
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12 - 041234-LT1109ACN8-12 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8-5#TRPBF - 101420-LTC1682CMS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3769IUF#PBF - 1005241-LTC3769IUF#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, SEPIC
Package Type Other; QFN
Special Features Multiple Outputs; Synchronous Rectification
View Details