Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3015IQ#PBF 809808-LT3015IQ#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809808-LT3015IQ#PBF Packaging: Tube Mounting Style: SMD Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Negative Voltage - Output (Min/Fixed): -1.22V Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: -30V PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.68V at 1.5A Current - Quiescent (Iq): 2.4mA Part Number Series: LT3015 Current - Supply (Maximum): 70mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809808-LT3015IQ#PBF Packaging: Tube Mounting Style: SMD Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Negative Voltage - Output (Min/Fixed): -1.22V Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: -30V PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.68V at 1.5A Current - Quiescent (Iq): 2.4mA Part Number Series: LT3015 Current - Supply (Maximum): 70mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3015IQ#PBF - 809808-LT3015IQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3015IQ#PBF
809808-LT3015IQ#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3015IQ#PBF 809808-LT3015IQ#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809808-LT3015IQ#PBF Packaging: Tube Mounting Style: SMD Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Negative Voltage - Output (Min/Fixed): -1.22V Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: -30V PSRR: 65dB (120Hz) Maximum Output Voltage: -29.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.68V at 1.5A Current - Quiescent (Iq): 2.4mA Part Number Series: LT3015 Current - Supply (Maximum): 70mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809808-LT3015IQ#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Negative
Voltage - Output (Min/Fixed): -1.22V
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: -30V
PSRR: 65dB (120Hz)
Maximum Output Voltage: -29.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.68V at 1.5A
Current - Quiescent (Iq): 2.4mA
Part Number Series: LT3015
Current - Supply (Maximum): 70mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 809808-LT3015IQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3015IQ#PBF
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 29.5 volts
Unlock Full Specs
to access all available technical data