Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809800-LT3015EQ#TRPB
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Negative
Voltage - Output (Min/Fixed): -1.22V
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: -30V
PSRR: 65dB (120Hz)
Maximum Output Voltage: -29.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.68V at 1.5A
Current - Quiescent (Iq): 2.4mA
Part Number Series: LT3015
Current - Supply (Maximum): 70mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 809800-LT3015EQ#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3015EQ#TRPBF |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |
| Output Voltage | 29.5 volts |