Win Source Electronics PMIC - PMIC - Voltage Reference - LT1461DHS8-5#TRPBF 809635-LT1461DHS8-5#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809635-LT1461DHS8-5# TRPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.15% Temperature Coefficient: 20ppm/°C Current - Output: 100mA Voltage - Input: 5.5V ~ 20V Output Type: Fixed Reference Type: Series Current - Supply: 70μA Voltage - Output (Min/Fixed): 5V Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1461
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809635-LT1461DHS8-5# TRPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.15% Temperature Coefficient: 20ppm/°C Current - Output: 100mA Voltage - Input: 5.5V ~ 20V Output Type: Fixed Reference Type: Series Current - Supply: 70μA Voltage - Output (Min/Fixed): 5V Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1461
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1461DHS8-5#TRPBF - 809635-LT1461DHS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1461DHS8-5#TRPBF
809635-LT1461DHS8-5#TRPBF
PMIC - PMIC - Voltage Reference - LT1461DHS8-5#TRPBF 809635-LT1461DHS8-5#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809635-LT1461DHS8-5# TRPBF Packaging: Reel Mounting Style: SMD Tolerance: ±0.15% Temperature Coefficient: 20ppm/°C Current - Output: 100mA Voltage - Input: 5.5V ~ 20V Output Type: Fixed Reference Type: Series Current - Supply: 70μA Voltage - Output (Min/Fixed): 5V Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1461

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809635-LT1461DHS8-5#TRPBF
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.15%
Temperature Coefficient: 20ppm/°C
Current - Output: 100mA
Voltage - Input: 5.5V ~ 20V
Output Type: Fixed
Reference Type: Series
Current - Supply: 70μA
Voltage - Output (Min/Fixed): 5V
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT1461

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 809635-LT1461DHS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1461DHS8-5#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT6654AMPS6-4.096#TRMPBF - 1060150-LT6654AMPS6-4.096#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CIS8-5#TRPBF - 1058070-LT1236CIS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1009MH/883 - 1189396-LT1009MH/883 - Win Source Electronics
Specs
Package Type Other; TO-46
TC 35 ppm/C
Operating Temperature -55 C (-67 F)
View Details
PMIC - PMIC - Voltage Reference - LT1027CCS8-5#TRPBF - 1057662-LT1027CCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 3 ppm/C
View Details