Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473IGN#PBF 809538-LTC1473IGN#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809538-LTC1473IGN#PB F Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices FET Type: N-Channel Current - Supply: 100μA Internal Switch(s): No Delay Time - ON: 22μs Delay Time - OFF: 1μs Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 30V Part Number Series: LTC1473
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809538-LTC1473IGN#PB F Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices FET Type: N-Channel Current - Supply: 100μA Internal Switch(s): No Delay Time - ON: 22μs Delay Time - OFF: 1μs Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 30V Part Number Series: LTC1473
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473IGN#PBF - 809538-LTC1473IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473IGN#PBF
809538-LTC1473IGN#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473IGN#PBF 809538-LTC1473IGN#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809538-LTC1473IGN#PB F Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices FET Type: N-Channel Current - Supply: 100μA Internal Switch(s): No Delay Time - ON: 22μs Delay Time - OFF: 1μs Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 30V Part Number Series: LTC1473

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809538-LTC1473IGN#PBF
Packaging: Tube
Type: Source Selector Switch
Mounting Style: SMD
Applications: Handheld/Mobile Devices
FET Type: N-Channel
Current - Supply: 100μA
Internal Switch(s): No
Delay Time - ON: 22μs
Delay Time - OFF: 1μs
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 30V
Part Number Series: LTC1473

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 809538-LTC1473IGN#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473IGN#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C10T04Q - 1158325-C10T04Q - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - BZY97C120 - 1158260-BZY97C120 - Win Source Electronics
Specs
Diode Type Zener
View Details