Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4367CMS8-1#PBF 809525-LTC4367CMS8-1#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809525-LTC4367CMS8-1 #PBF Packaging: Tube Mounting Style: SMD Applications: Overvoltage, Undervoltage Protection Current - Supply: 70μA Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 60V Part Number Series: LTC4367
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809525-LTC4367CMS8-1 #PBF Packaging: Tube Mounting Style: SMD Applications: Overvoltage, Undervoltage Protection Current - Supply: 70μA Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 60V Part Number Series: LTC4367
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4367CMS8-1#PBF - 809525-LTC4367CMS8-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4367CMS8-1#PBF
809525-LTC4367CMS8-1#PBF
PMIC - PMIC - Power Management - Specialized - LTC4367CMS8-1#PBF 809525-LTC4367CMS8-1#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809525-LTC4367CMS8-1 #PBF Packaging: Tube Mounting Style: SMD Applications: Overvoltage, Undervoltage Protection Current - Supply: 70μA Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 60V Part Number Series: LTC4367

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809525-LTC4367CMS8-1#PBF
Packaging: Tube
Mounting Style: SMD
Applications: Overvoltage, Undervoltage Protection
Current - Supply: 70μA
Supplier Device Package: 8-MSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 60V
Part Number Series: LTC4367

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 809525-LTC4367CMS8-1#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4367CMS8-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3557EUF-1#TRPBF - 099425-LTC3557EUF-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#TRPBF - 117890-LTC1422IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#PBF - 020470-LTC1421CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC2918HDDB-A1#TRMPBF - 1062234-LTC2918HDDB-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x2)
View Details