Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809499-LT3020IMS8#PB
Packaging: Tube
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.2V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 10V
PSRR: 64dB (120Hz)
Maximum Output Voltage: 9.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.285V at 100mA
Current - Quiescent (Iq): 250μA
Part Number Series: LT3020
Current - Supply (Maximum): 3.5mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 809499-LT3020IMS8#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3020IMS8#PBF |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |
| Output Voltage | 9.5 volts |