Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS-ADJ#TRPBF 809458-LTC1143LCS-ADJ#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809458-LTC1143LCS-AD J#TRPBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1143 Voltage - Supply (Vcc/Vdd): 3.5V ~ 16V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809458-LTC1143LCS-AD J#TRPBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1143 Voltage - Supply (Vcc/Vdd): 3.5V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS-ADJ#TRPBF - 809458-LTC1143LCS-ADJ#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS-ADJ#TRPBF
809458-LTC1143LCS-ADJ#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS-ADJ#TRPBF 809458-LTC1143LCS-ADJ#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809458-LTC1143LCS-AD J#TRPBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1143 Voltage - Supply (Vcc/Vdd): 3.5V ~ 16V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809458-LTC1143LCS-ADJ#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: Up to 400kHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC1143
Voltage - Supply (Vcc/Vdd): 3.5V ~ 16V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 809458-LTC1143LCS-ADJ#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS-ADJ#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5#TRMPBF - 020281-LT1615IS5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LEUH#PBF - 041259-LTC3728LEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details