Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS5#TR 809449-LT1783IS5#TR

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809449-LT1783IS5#TR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 40nA Voltage - Input Offset: 500μV Current - Supply: 230μA Current - Output / Channel: 30mA Voltage - Supply, Single/Dual (±): 2.5V ~ 18V, ±1.25V ~ 9V Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1783
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809449-LT1783IS5#TR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 40nA Voltage - Input Offset: 500μV Current - Supply: 230μA Current - Output / Channel: 30mA Voltage - Supply, Single/Dual (±): 2.5V ~ 18V, ±1.25V ~ 9V Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1783
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS5#TR - 809449-LT1783IS5#TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS5#TR
809449-LT1783IS5#TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS5#TR 809449-LT1783IS5#TR
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809449-LT1783IS5#TR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45V/μs Gain Bandwidth Product: 1.3MHz Current - Input Bias: 40nA Voltage - Input Offset: 500μV Current - Supply: 230μA Current - Output / Channel: 30mA Voltage - Supply, Single/Dual (±): 2.5V ~ 18V, ±1.25V ~ 9V Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1783

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809449-LT1783IS5#TR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.45V/μs
Gain Bandwidth Product: 1.3MHz
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Current - Supply: 230μA
Current - Output / Channel: 30mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 18V, ±1.25V ~ 9V
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT1783

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 809449-LT1783IS5#TR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS5#TR
Features Single-Supply
Source Current (IS) 0.2300 milliamps
VOS 0.5000 millivolts
IBIAS 0.0400 µA
Unlock Full Specs
to access all available technical data