Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809336-LT1712IGN#TRP
Packaging: Reel
Type: with Latch
Mounting Style: SMD
Output Type: CMOS, Complementary, Rail-to-Rail, TTL
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2.4V ~ 12V, ±2.4V ~ 6V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 75dB CMRR, 85dB PSRR
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 5μA at 5V
Propagation Delay (Maximum): 6ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 22mA
Part Number Series: LT1712
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 809336-LT1712IGN#TRPBF |
| Product Name | Linear - Linear - Comparators - LT1712IGN#TRPBF |
| Features | Single-Supply |