Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808980-LTC3785IUF#TR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-WFQFN Exposed Pad
Duty Cycle (Maximum): 99%
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3785
Voltage - Supply (Vcc/Vdd): 2.7V ~ 10V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 808980-LTC3785IUF#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785IUF#TRPBF |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 24-WFQFN Exposed Pad |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start |