Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IG#TRPBF 808942-LTC3780IG#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808942-LTC3780IG#TRP BF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-SSOP (0.209", 5.30mm Width) Duty Cycle (Maximum): 99% Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Part Number Series: LTC3780 Voltage - Supply (Vcc/Vdd): 4V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808942-LTC3780IG#TRP BF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-SSOP (0.209", 5.30mm Width) Duty Cycle (Maximum): 99% Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Part Number Series: LTC3780 Voltage - Supply (Vcc/Vdd): 4V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IG#TRPBF - 808942-LTC3780IG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IG#TRPBF
808942-LTC3780IG#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IG#TRPBF 808942-LTC3780IG#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808942-LTC3780IG#TRP BF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 24-SSOP (0.209", 5.30mm Width) Duty Cycle (Maximum): 99% Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Part Number Series: LTC3780 Voltage - Supply (Vcc/Vdd): 4V ~ 30V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808942-LTC3780IG#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 200kHz ~ 400kHz
Control Features: Current Limit, Enable, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-SSOP (0.209", 5.30mm Width)
Duty Cycle (Maximum): 99%
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Part Number Series: LTC3780
Voltage - Supply (Vcc/Vdd): 4V ~ 30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 808942-LTC3780IG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IG#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP (0.209", 5.30mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#PBF - 020197-LT1026CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372CS8#TRPBF - 087572-LT1372CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EFE#TRPBF - 089045-LTC3412EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details