Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#TRPBF 808879-LTC3805EMSE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808879-LTC3805EMSE#T RPBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 70kHz ~ 700kHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3805 Voltage - Supply (Vcc/Vdd): 3.95V ~ 9.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808879-LTC3805EMSE#T RPBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 70kHz ~ 700kHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3805 Voltage - Supply (Vcc/Vdd): 3.95V ~ 9.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#TRPBF - 808879-LTC3805EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#TRPBF
808879-LTC3805EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#TRPBF 808879-LTC3805EMSE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808879-LTC3805EMSE#T RPBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 70kHz ~ 700kHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3805 Voltage - Supply (Vcc/Vdd): 3.95V ~ 9.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808879-LTC3805EMSE#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 70kHz ~ 700kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Duty Cycle (Maximum): 80%
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3805
Voltage - Supply (Vcc/Vdd): 3.95V ~ 9.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 808879-LTC3805EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#TRPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-TFSOP, 10-MSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS - 089875-LTC3440EMS - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#TRPBF - 088641-LTC3850EUF#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF - 020564-LTC3251EMSE-1.2#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E#PBF - 089451-LT1767EMS8E - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details