Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1780ISW#TRPBF 808714-LT1780ISW#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808714-LT1780ISW#TRP BF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: LT1780
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808714-LT1780ISW#TRP BF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: LT1780
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1780ISW#TRPBF - 808714-LT1780ISW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1780ISW#TRPBF
808714-LT1780ISW#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1780ISW#TRPBF 808714-LT1780ISW#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808714-LT1780ISW#TRP BF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: LT1780

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808714-LT1780ISW#TRPBF
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: LT1780

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 808714-LT1780ISW#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1780ISW#TRPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1780CSW#TRPBF - 123685-LT1780CSW#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1381IS#PBF - 136353-LT1381IS#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details