Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808289-LT6118IDCB#TR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Open Drain
Amplifier Type: Current Sense
Gain Bandwidth Product: 1MHz
Current - Input Bias: 60nA
Voltage - Input Offset: 200μV
Current - Supply: 450μA
Voltage - Supply, Single/Dual (±): 2.7V ~ 60V
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LT6118
| Win Source Electronics | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 808289-LT6118IDCB#TRMPBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6118IDCB#TRMPBF |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |