Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8620EUDD#PBF 808243-LT8620EUDD#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808243-LT8620EUDD#PB F Packaging: Tube Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.4V Voltage - Output (Min/Fixed): 0.97V Synchronous Rectifier: Yes Supplier Device Package: 24-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 65V Maximum Output Voltage: 64.75V Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Part Number Series: LT8620
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808243-LT8620EUDD#PB F Packaging: Tube Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.4V Voltage - Output (Min/Fixed): 0.97V Synchronous Rectifier: Yes Supplier Device Package: 24-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 65V Maximum Output Voltage: 64.75V Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Part Number Series: LT8620
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8620EUDD#PBF - 808243-LT8620EUDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8620EUDD#PBF
808243-LT8620EUDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8620EUDD#PBF 808243-LT8620EUDD#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808243-LT8620EUDD#PB F Packaging: Tube Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.4V Voltage - Output (Min/Fixed): 0.97V Synchronous Rectifier: Yes Supplier Device Package: 24-QFN (3x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 65V Maximum Output Voltage: 64.75V Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Part Number Series: LT8620

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808243-LT8620EUDD#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.4V
Voltage - Output (Min/Fixed): 0.97V
Synchronous Rectifier: Yes
Supplier Device Package: 24-QFN (3x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 65V
Maximum Output Voltage: 64.75V
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Part Number Series: LT8620

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 808243-LT8620EUDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8620EUDD#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8-5#TRPBF - 1058117-LT1303CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8 - 072283-LT1507CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES8 - 072602-LTC3830ES8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 - 072172-LT1054IN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details