Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808196-LTM8026IV#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP, OVP, SCP
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 6V
Voltage - Output 1: 1.2 ~ 24V
Supplier Device Package: 81-LGA (15x11.25)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Maximum Input Voltage: 36V
Manufacturer Package: 81-BLGA Module
Current - Output (Maximum): 5A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Part Number Series: LTM8026
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 808196-LTM8026IV#PBF |
| Product Name | Power Supplies Board Mount DCDC Converters - LTM8026IV#PBF |
| Package Type | Other; 81-BLGA Module |