Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD#TRPBF 808188-LT3582EUD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808188-LT3582EUD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 285mA (Switch), 490mA (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Buck-Boost Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Voltage - Input (Min): 2.55V Voltage - Output (Min/Fixed): 3.2V, -1.2V Synchronous Rectifier: No Supplier Device Package: 16-QFN-EP (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 12.78V, -13.95V Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3582
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808188-LT3582EUD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 285mA (Switch), 490mA (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Buck-Boost Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Voltage - Input (Min): 2.55V Voltage - Output (Min/Fixed): 3.2V, -1.2V Synchronous Rectifier: No Supplier Device Package: 16-QFN-EP (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 12.78V, -13.95V Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3582
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD#TRPBF - 808188-LT3582EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD#TRPBF
808188-LT3582EUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD#TRPBF 808188-LT3582EUD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808188-LT3582EUD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 285mA (Switch), 490mA (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Buck-Boost Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Voltage - Input (Min): 2.55V Voltage - Output (Min/Fixed): 3.2V, -1.2V Synchronous Rectifier: No Supplier Device Package: 16-QFN-EP (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 12.78V, -13.95V Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3582

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808188-LT3582EUD#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 285mA (Switch), 490mA (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Buck-Boost
Number of Outputs: 2
Output Configuration: Positive and Negative (Dual Rail)
Voltage - Input (Min): 2.55V
Voltage - Output (Min/Fixed): 3.2V, -1.2V
Synchronous Rectifier: No
Supplier Device Package: 16-QFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 12.78V, -13.95V
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3582

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 808188-LT3582EUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD#TRPBF
Configuration / Function Boost, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data