Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473CGN#TRPBF 808170-LTC1473CGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808170-LTC1473CGN#TR PBF Packaging: Reel Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices FET Type: N-Channel Current - Supply: 100μA Internal Switch(s): No Delay Time - ON: 22μs Delay Time - OFF: 1μs Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 30V Part Number Series: LTC1473
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808170-LTC1473CGN#TR PBF Packaging: Reel Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices FET Type: N-Channel Current - Supply: 100μA Internal Switch(s): No Delay Time - ON: 22μs Delay Time - OFF: 1μs Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 30V Part Number Series: LTC1473
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473CGN#TRPBF - 808170-LTC1473CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473CGN#TRPBF
808170-LTC1473CGN#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473CGN#TRPBF 808170-LTC1473CGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808170-LTC1473CGN#TR PBF Packaging: Reel Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices FET Type: N-Channel Current - Supply: 100μA Internal Switch(s): No Delay Time - ON: 22μs Delay Time - OFF: 1μs Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 30V Part Number Series: LTC1473

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808170-LTC1473CGN#TRPBF
Packaging: Reel
Type: Source Selector Switch
Mounting Style: SMD
Applications: Handheld/Mobile Devices
FET Type: N-Channel
Current - Supply: 100μA
Internal Switch(s): No
Delay Time - ON: 22μs
Delay Time - OFF: 1μs
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 30V
Part Number Series: LTC1473

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 808170-LTC1473CGN#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC1473CGN#TRPBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 31DQ06 - 1128103-31DQ06 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
END - OF - LIFE - BZY97C13 - 1158261-BZY97C13 - Win Source Electronics
Specs
Diode Type Zener
View Details