Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808096-LT8614IUDC#PB
Packaging: Tube
Mounting Style: SMD
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.4V
Voltage - Output (Min/Fixed): 0.97V
Synchronous Rectifier: Yes
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 42V
Maximum Output Voltage: 41.8V
Manufacturer Package: 20-WFQFN, 18 Leads, Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Part Number Series: LT8614
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 808096-LT8614IUDC#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614IUDC#PBF |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 20-WFQFN, 18 Leads, Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |