Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808059-LT8302IS8E#PB
Packaging: Tube
Mounting Style: SMD
Current - Output: 3.6A
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: Down to 12kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Voltage - Input (Min): 2.8V
Synchronous Rectifier: No
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 42V
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Part Number Series: LT8302
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 808059-LT8302IS8E#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8302IS8E#PBF |
| Configuration / Function | Flyback |
| Package Type | SOIC; Other; 8-SOIC Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification |