Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB-2#TRPBF 808021-LTC3528EDDB-2#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808021-LTC3528EDDB-2 #TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 1A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.88V Voltage - Output (Min/Fixed): 1.6V Synchronous Rectifier: Yes Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5.25V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3528
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808021-LTC3528EDDB-2 #TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 1A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.88V Voltage - Output (Min/Fixed): 1.6V Synchronous Rectifier: Yes Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5.25V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3528
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB-2#TRPBF - 808021-LTC3528EDDB-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB-2#TRPBF
808021-LTC3528EDDB-2#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB-2#TRPBF 808021-LTC3528EDDB-2#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808021-LTC3528EDDB-2 #TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 1A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.88V Voltage - Output (Min/Fixed): 1.6V Synchronous Rectifier: Yes Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5.25V Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3528

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808021-LTC3528EDDB-2#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.88V
Voltage - Output (Min/Fixed): 1.6V
Synchronous Rectifier: Yes
Supplier Device Package: 8-DFN (3x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.25V
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3528

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 808021-LTC3528EDDB-2#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB-2#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#PBF - 020579-LTC3421EUF#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EMSE#PBF - 020568-LTC3407EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#PBF - 020337-LT1765EFE-1.8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details