Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807995-LT1965HQ#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 1.1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 20V
PSRR: 75dB (120Hz)
Maximum Output Voltage: 19.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.49V at 1A
Current - Quiescent (Iq): 1.1mA
Part Number Series: LT1965
Current - Supply (Maximum): 40mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 807995-LT1965HQ#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1965HQ#PBF |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |
| Output Voltage | 19.5 volts |