Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2470IMS#PBF 807955-LTC2470IMS#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807955-LTC2470IMS#PB F Packaging: Tube Mounting Style: SMD Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 833 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: 12-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC2470
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807955-LTC2470IMS#PB F Packaging: Tube Mounting Style: SMD Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 833 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: 12-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC2470
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2470IMS#PBF
807955-LTC2470IMS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2470IMS#PBF 807955-LTC2470IMS#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807955-LTC2470IMS#PB F Packaging: Tube Mounting Style: SMD Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 833 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: 12-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC2470

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807955-LTC2470IMS#PBF
Packaging: Tube
Mounting Style: SMD
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 833
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 12-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Part Number Series: LTC2470

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 807955-LTC2470IMS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2470IMS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1414CGN#PBF - 020468-LTC1414CGN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details