Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1644CGN#TRPBF 807816-LTC1644CGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807816-LTC1644CGN#TR PBF Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP Current - Output (Maximum): 100mA, 500mA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V, ±12V Part Number Series: LTC1644
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807816-LTC1644CGN#TR PBF Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP Current - Output (Maximum): 100mA, 500mA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V, ±12V Part Number Series: LTC1644
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1644CGN#TRPBF - 807816-LTC1644CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1644CGN#TRPBF
807816-LTC1644CGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1644CGN#TRPBF 807816-LTC1644CGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807816-LTC1644CGN#TR PBF Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: CompactPCI Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP Current - Output (Maximum): 100mA, 500mA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V, ±12V Part Number Series: LTC1644

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807816-LTC1644CGN#TRPBF
Packaging: Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault, Thermal Limit, UVLO
Applications: CompactPCI
Internal Switch(s): Both
Number of Channels: 4
Programmable Features: Current Limit, Fault Timeout
Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER
Supplier Device Package: 20-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SSOP
Current - Output (Maximum): 100mA, 500mA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V, 5V, ±12V
Part Number Series: LTC1644

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 807816-LTC1644CGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1644CGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#PBF - 1063432-LTC4225IUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#TRPBF - 1063430-LTC4225CUFD-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS#PBF - 072610-LTC4151CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC2906CTS8#TRMPBF - 1062150-LTC2906CTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details