Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807777-LT3840IUFE#TR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 38-QFN (4x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-WFQFN Exposed Pad
Duty Cycle (Maximum): 99%
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3840
Voltage - Supply (Vcc/Vdd): 2.5V ~ 60V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 807777-LT3840IUFE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3840IUFE#TRPBF |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 38-WFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking |