Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-2#TRPBF 807751-LTC4215IUFD-2#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807751-LTC4215IUFD-2 #TRPBF Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C, OVP, UVLO Applications: Use For General Current - Supply: 3mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Supplier Device Package: 24-QFN (5x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 15V Part Number Series: LTC4215
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807751-LTC4215IUFD-2 #TRPBF Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C, OVP, UVLO Applications: Use For General Current - Supply: 3mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Supplier Device Package: 24-QFN (5x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 15V Part Number Series: LTC4215
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-2#TRPBF - 807751-LTC4215IUFD-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-2#TRPBF
807751-LTC4215IUFD-2#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-2#TRPBF 807751-LTC4215IUFD-2#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807751-LTC4215IUFD-2 #TRPBF Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C, OVP, UVLO Applications: Use For General Current - Supply: 3mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Supplier Device Package: 24-QFN (5x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 15V Part Number Series: LTC4215

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807751-LTC4215IUFD-2#TRPBF
Packaging: Reel
Type: Hot Swap Controller, Monitor
Mounting Style: SMD
Features: I2C, OVP, UVLO
Applications: Use For General
Current - Supply: 3mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /ALERT, FB, OV, SOURCE, SS
Supplier Device Package: 24-QFN (5x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 15V
Part Number Series: LTC4215

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 807751-LTC4215IUFD-2#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727ES8-2.5#PBF - 1061071-LTC1727ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IS8#TRPBF - 1061204-LTC1921IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 160 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#TRPBF - 117198-LTC2925CUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
IQ 1500 µA
View Details