Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766IGN#TRPBF 807296-LT1766IGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807296-LT1766IGN#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Output (Min/Fixed): 1.2V Synchronous Rectifier: No Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 57.6V Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1766
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807296-LT1766IGN#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Output (Min/Fixed): 1.2V Synchronous Rectifier: No Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 57.6V Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1766
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766IGN#TRPBF - 807296-LT1766IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766IGN#TRPBF
807296-LT1766IGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766IGN#TRPBF 807296-LT1766IGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807296-LT1766IGN#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Output (Min/Fixed): 1.2V Synchronous Rectifier: No Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 57.6V Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1766

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807296-LT1766IGN#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: No
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 60V
Maximum Output Voltage: 57.6V
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT1766

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 807296-LT1766IGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766IGN#TRPBF
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-SSOP
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5 - 072228-LT1176CN8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800IFE#PBF - 020423-LT3800IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details