Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEFE#TRPBF 807230-LTC3417AEFE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807230-LTC3417AEFE#T RPBF Packaging: Reel Mounting Style: SMD Current - Output: 1A, 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 2.25V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5V Manufacturer Package: 20-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3417
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807230-LTC3417AEFE#T RPBF Packaging: Reel Mounting Style: SMD Current - Output: 1A, 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 2.25V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5V Manufacturer Package: 20-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3417
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEFE#TRPBF - 807230-LTC3417AEFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEFE#TRPBF
807230-LTC3417AEFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEFE#TRPBF 807230-LTC3417AEFE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807230-LTC3417AEFE#T RPBF Packaging: Reel Mounting Style: SMD Current - Output: 1A, 1.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 2.25V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5V Manufacturer Package: 20-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3417

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807230-LTC3417AEFE#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A, 1.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz, 600kHz ~ 4MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.25V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5V
Manufacturer Package: 20-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3417

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 807230-LTC3417AEFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEFE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data