Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995IMSE#TRPBF 807145-LT3995IMSE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807145-LT3995IMSE#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 1.197V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 55.8V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3995
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807145-LT3995IMSE#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 1.197V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 55.8V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3995
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995IMSE#TRPBF - 807145-LT3995IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995IMSE#TRPBF
807145-LT3995IMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995IMSE#TRPBF 807145-LT3995IMSE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807145-LT3995IMSE#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Output (Min/Fixed): 1.197V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 55.8V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3995

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807145-LT3995IMSE#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.3V
Voltage - Output (Min/Fixed): 1.197V
Synchronous Rectifier: No
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 60V
Maximum Output Voltage: 55.8V
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3995

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 807145-LT3995IMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995IMSE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data