Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EDD#TRPBF 807079-LTC3805EDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807079-LTC3805EDD#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 70kHz ~ 700kHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3805 Voltage - Supply (Vcc/Vdd): 3.95V ~ 9.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807079-LTC3805EDD#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 70kHz ~ 700kHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3805 Voltage - Supply (Vcc/Vdd): 3.95V ~ 9.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EDD#TRPBF - 807079-LTC3805EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EDD#TRPBF
807079-LTC3805EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EDD#TRPBF 807079-LTC3805EDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807079-LTC3805EDD#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 70kHz ~ 700kHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Duty Cycle (Maximum): 80% Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3805 Voltage - Supply (Vcc/Vdd): 3.95V ~ 9.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807079-LTC3805EDD#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 70kHz ~ 700kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN Exposed Pad
Duty Cycle (Maximum): 80%
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3805
Voltage - Supply (Vcc/Vdd): 3.95V ~ 9.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 807079-LTC3805EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EDD#TRPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start
Unlock Full Specs
to access all available technical data