Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806899-LT3758IDD#TRP
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3758
Voltage - Supply (Vcc/Vdd): 5.5V ~ 100V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 806899-LT3758IDD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3758IDD#TRPBF |
| Configuration / Function | Boost, Flyback, SEPIC |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 10-WFDFN Exposed Pad |