Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS2805-4 806736-IS2805-4

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 806736-IS2805-4 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3μs, 4μs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 20% at 1mA Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 400% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 806736-IS2805-4 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3μs, 4μs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 20% at 1mA Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 400% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS2805-4 - 806736-IS2805-4 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS2805-4
806736-IS2805-4
Optoisolators - Transistor, Photovoltaic Output - IS2805-4 806736-IS2805-4
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 806736-IS2805-4 Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3μs, 4μs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 20% at 1mA Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 400% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 806736-IS2805-4
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 3μs, 4μs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 20% at 1mA
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Package: 16-SOIC
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 400% at 1mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 806736-IS2805-4
Product Name Optoisolators - Transistor, Photovoltaic Output - IS2805-4
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEP01N6 - 1161161-CEP01N6 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP840L - 1161214-CEP840L - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEB10N4 - 1160958-CEB10N4 - Win Source Electronics
Specs
Package Type SOT3
View Details