Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE#TRPBF 806520-LT3032EDE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806520-LT3032EDE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive and Negative Voltage - Output (Min/Fixed): ±1.22V Supplier Device Package: 14-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: ±20V PSRR: 68dB (120Hz), 54dB (120Hz) Maximum Output Voltage: ±20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 14-PowerWFDFN Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.27V at 150mA (Typ), 0.3V at 150mA (Typ) Part Number Series: LT3032
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806520-LT3032EDE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive and Negative Voltage - Output (Min/Fixed): ±1.22V Supplier Device Package: 14-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: ±20V PSRR: 68dB (120Hz), 54dB (120Hz) Maximum Output Voltage: ±20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 14-PowerWFDFN Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.27V at 150mA (Typ), 0.3V at 150mA (Typ) Part Number Series: LT3032
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE#TRPBF - 806520-LT3032EDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE#TRPBF
806520-LT3032EDE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE#TRPBF 806520-LT3032EDE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806520-LT3032EDE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive and Negative Voltage - Output (Min/Fixed): ±1.22V Supplier Device Package: 14-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: ±20V PSRR: 68dB (120Hz), 54dB (120Hz) Maximum Output Voltage: ±20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 14-PowerWFDFN Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.27V at 150mA (Typ), 0.3V at 150mA (Typ) Part Number Series: LT3032

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806520-LT3032EDE#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive and Negative
Voltage - Output (Min/Fixed): ±1.22V
Supplier Device Package: 14-DFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: ±20V
PSRR: 68dB (120Hz), 54dB (120Hz)
Maximum Output Voltage: ±20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 14-PowerWFDFN
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.27V at 150mA (Typ), 0.3V at 150mA (Typ)
Part Number Series: LT3032

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 806520-LT3032EDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3032EDE#TRPBF
Output Polarity Positive; Negative; Positive / Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-PowerWFDFN
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3061EMS8E#PBF - 1059196-LT3061EMS8E#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1529CT-5#PBF - 1058441-LT1529CT-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3#TRPBF - 109950-LT1763CS8-3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-5#PBF - 1057763-LT1083CP-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-3; Other; TO-3P
View Details