Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3027IDD#TR 806504-LT3027IDD#TR

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806504-LT3027IDD#TR Packaging: Reel Mounting Style: SMD Current - Output: 100mA, 100mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 1.22V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 20V PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 50μA Current - Supply (Maximum): 4mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806504-LT3027IDD#TR Packaging: Reel Mounting Style: SMD Current - Output: 100mA, 100mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 1.22V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 20V PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 50μA Current - Supply (Maximum): 4mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3027IDD#TR - 806504-LT3027IDD#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3027IDD#TR
806504-LT3027IDD#TR
PMIC - PMIC - Voltage Regulators - Linear - LT3027IDD#TR 806504-LT3027IDD#TR
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806504-LT3027IDD#TR Packaging: Reel Mounting Style: SMD Current - Output: 100mA, 100mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 1.22V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 20V PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 50μA Current - Supply (Maximum): 4mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806504-LT3027IDD#TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA, 100mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.22V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 20V
PSRR: 65dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 50μA
Current - Supply (Maximum): 4mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 806504-LT3027IDD#TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3027IDD#TR
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete (End Of Life)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data