Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999HS8-10#TRPBF 806477-LT1999HS8-10#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806477-LT1999HS8-10# TRPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2MHz Amplifier Type: Current Sense Slew Rate: 3V/μs Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Current - Supply: 5.8mA Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1999
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806477-LT1999HS8-10# TRPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2MHz Amplifier Type: Current Sense Slew Rate: 3V/μs Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Current - Supply: 5.8mA Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1999
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999HS8-10#TRPBF - 806477-LT1999HS8-10#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999HS8-10#TRPBF
806477-LT1999HS8-10#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999HS8-10#TRPBF 806477-LT1999HS8-10#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806477-LT1999HS8-10# TRPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2MHz Amplifier Type: Current Sense Slew Rate: 3V/μs Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Current - Supply: 5.8mA Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1999

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806477-LT1999HS8-10#TRPBF
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 2MHz
Amplifier Type: Current Sense
Slew Rate: 3V/μs
Current - Input Bias: 137.5μA
Voltage - Input Offset: 500μV
Current - Supply: 5.8mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT1999

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 806477-LT1999HS8-10#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999HS8-10#TRPBF
Features Single-Supply
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
IBIAS 138 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1022CN8 - 072166-LT1022CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 7 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220CS8#PBF - 1060073-LT6220CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819CMS8#PBF - 1058848-LT1819CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057CN8 - 072174-LT1057CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2000 millivolts
View Details