Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806194-LT4363IDE-2#T
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Number of Circuits: 1
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Supplier Device Package: 12-DFN (4x3)
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT4363
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 806194-LT4363IDE-2#TRPBF |
| Product Name | Surge Suppression ICs - LT4363IDE-2#TRPBF |
| Mounting | PCB |