Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980HMSE#TRPBF 806186-LT3980HMSE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806186-LT3980HMSE#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.79V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 58V Maximum Output Voltage: 57.42V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3980
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806186-LT3980HMSE#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.79V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 58V Maximum Output Voltage: 57.42V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3980
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980HMSE#TRPBF - 806186-LT3980HMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980HMSE#TRPBF
806186-LT3980HMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980HMSE#TRPBF 806186-LT3980HMSE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806186-LT3980HMSE#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Output (Min/Fixed): 0.79V Synchronous Rectifier: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 58V Maximum Output Voltage: 57.42V Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3980

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806186-LT3980HMSE#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 225kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.6V
Voltage - Output (Min/Fixed): 0.79V
Synchronous Rectifier: No
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 58V
Maximum Output Voltage: 57.42V
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3980

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 806186-LT3980HMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3980HMSE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF - 099447-LT1304CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8 - 072283-LT1507CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details