Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1053CSW#TRPBF 806158-LTC1053CSW#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806158-LTC1053CSW#TR PBF Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Amplifier Type: Zero-Drift Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Current - Supply: 1mA Voltage - Supply, Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V Supplier Device Package: 18-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: LTC1053
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806158-LTC1053CSW#TR PBF Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Amplifier Type: Zero-Drift Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Current - Supply: 1mA Voltage - Supply, Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V Supplier Device Package: 18-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: LTC1053
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1053CSW#TRPBF - 806158-LTC1053CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1053CSW#TRPBF
806158-LTC1053CSW#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1053CSW#TRPBF 806158-LTC1053CSW#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806158-LTC1053CSW#TR PBF Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Amplifier Type: Zero-Drift Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Current - Supply: 1mA Voltage - Supply, Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V Supplier Device Package: 18-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: LTC1053

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806158-LTC1053CSW#TRPBF
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Amplifier Type: Zero-Drift
Slew Rate: 4V/μs
Gain Bandwidth Product: 2.5MHz
Current - Input Bias: 15pA
Voltage - Input Offset: 0.5μV
Current - Supply: 1mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Supplier Device Package: 18-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: LTC1053

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 806158-LTC1053CSW#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1053CSW#TRPBF
Features Single-Supply
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.50E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167AIS8#TRPBF - 1057930-LT1167AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#PBF - 020256-LT1361CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1802IS#PBF - 1058797-LT1802IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#PBF - 020212-LT1112S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details