Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806150-LTC3859EUHF#T
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost, SEPIC
Frequency - Switching: 115kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-WFQFN Exposed Pad
Duty Cycle (Maximum): 99%, 100%
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3859
Voltage - Supply (Vcc/Vdd): 4.5V ~ 38V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 806150-LTC3859EUHF#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859EUHF#TRPBF |
| Configuration / Function | Buck, Buck-Boost, SEPIC |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 38-WFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking |