Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845AEFE#TRPBF 806136-LT3845AEFE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806136-LT3845AEFE#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3845 Voltage - Supply (Vcc/Vdd): 4V ~ 60V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806136-LT3845AEFE#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3845 Voltage - Supply (Vcc/Vdd): 4V ~ 60V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845AEFE#TRPBF - 806136-LT3845AEFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845AEFE#TRPBF
806136-LT3845AEFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845AEFE#TRPBF 806136-LT3845AEFE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806136-LT3845AEFE#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3845 Voltage - Supply (Vcc/Vdd): 4V ~ 60V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806136-LT3845AEFE#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3845
Voltage - Supply (Vcc/Vdd): 4V ~ 60V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 806136-LT3845AEFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845AEFE#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CMS8#TRPBF - 098443-LT1316CMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8#PBF - 020262-LT1375CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615ES5#TRPBF - 002736-LT1615ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details