Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-3.3#TRPBF 806103-LT1764AEFE-3.3#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806103-LT1764AEFE-3. 3#TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.66V at 3A Current - Quiescent (Iq): 1.5mA Part Number Series: LT1764 Current - Supply (Maximum): 200mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806103-LT1764AEFE-3. 3#TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.66V at 3A Current - Quiescent (Iq): 1.5mA Part Number Series: LT1764 Current - Supply (Maximum): 200mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-3.3#TRPBF - 806103-LT1764AEFE-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-3.3#TRPBF
806103-LT1764AEFE-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-3.3#TRPBF 806103-LT1764AEFE-3.3#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806103-LT1764AEFE-3. 3#TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.66V at 3A Current - Quiescent (Iq): 1.5mA Part Number Series: LT1764 Current - Supply (Maximum): 200mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806103-LT1764AEFE-3.3#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.66V at 3A
Current - Quiescent (Iq): 1.5mA
Part Number Series: LT1764
Current - Supply (Maximum): 200mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 806103-LT1764AEFE-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE-3.3#TRPBF
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH-1.8#TRPBF - 1059140-LT3021EDH-1.8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 16-DFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5 - 072203-LT1121ACS8-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-5 - 072193-LT1086CT-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-5#PBF - 020226-LT1129CT-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details