Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2640ITS8-LM12#TRPBF 806093-LTC2640ITS8-LM12#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806093-LTC2640ITS8-L M12#TRPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4.1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2640
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806093-LTC2640ITS8-L M12#TRPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4.1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2640
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2640ITS8-LM12#TRPBF
806093-LTC2640ITS8-LM12#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2640ITS8-LM12#TRPBF 806093-LTC2640ITS8-LM12#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806093-LTC2640ITS8-L M12#TRPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4.1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2640

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806093-LTC2640ITS8-LM12#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±1 (Maximum)
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2640

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 806093-LTC2640ITS8-LM12#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2640ITS8-LM12#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2614IGN#PBF - 782747-LTC2614IGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details