Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6233CS6#TRPBF 806092-LT6233CS6#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806092-LT6233CS6#TRP BF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 17V/μs Gain Bandwidth Product: 60MHz Current - Input Bias: 1.5μA Voltage - Input Offset: 100μV Current - Supply: 1.15mA Current - Output / Channel: 55mA Voltage - Supply, Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT6233
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806092-LT6233CS6#TRP BF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 17V/μs Gain Bandwidth Product: 60MHz Current - Input Bias: 1.5μA Voltage - Input Offset: 100μV Current - Supply: 1.15mA Current - Output / Channel: 55mA Voltage - Supply, Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT6233
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6233CS6#TRPBF - 806092-LT6233CS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6233CS6#TRPBF
806092-LT6233CS6#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6233CS6#TRPBF 806092-LT6233CS6#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806092-LT6233CS6#TRP BF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 17V/μs Gain Bandwidth Product: 60MHz Current - Input Bias: 1.5μA Voltage - Input Offset: 100μV Current - Supply: 1.15mA Current - Output / Channel: 55mA Voltage - Supply, Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT6233

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806092-LT6233CS6#TRPBF
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 17V/μs
Gain Bandwidth Product: 60MHz
Current - Input Bias: 1.5μA
Voltage - Input Offset: 100μV
Current - Supply: 1.15mA
Current - Output / Channel: 55mA
Voltage - Supply, Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT6233

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 806092-LT6233CS6#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6233CS6#TRPBF
Features Single-Supply
Source Current (IS) 1.15 milliamps
VOS 0.1000 millivolts
IBIAS 1.5 µA
Unlock Full Specs
to access all available technical data