Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879EMSE#PBF 806003-LTC3879EMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806003-LTC3879EMSE#P BF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC3879 Voltage - Supply (Vcc/Vdd): 4V ~ 38V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806003-LTC3879EMSE#P BF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC3879 Voltage - Supply (Vcc/Vdd): 4V ~ 38V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879EMSE#PBF - 806003-LTC3879EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879EMSE#PBF
806003-LTC3879EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879EMSE#PBF 806003-LTC3879EMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806003-LTC3879EMSE#P BF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC3879 Voltage - Supply (Vcc/Vdd): 4V ~ 38V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806003-LTC3879EMSE#PBF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Power Good, Soft Start, Tracking
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Part Number Series: LTC3879
Voltage - Supply (Vcc/Vdd): 4V ~ 38V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 806003-LTC3879EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879EMSE#PBF
Configuration / Function Buck
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#TRPBF - 020581-LTC3422EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8#PBF - 105328-LT1576CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1928ES6-5#TRMPBF - 098579-LTC1928ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details